"Clock/Frequency Synthesizer IC 8kHz 1 16-SOIC (0.154"", 3.90mm Width)"
IC CLK/FREQ SYNTH 16SOIC
IC PLL FRAME RATE COMM 16-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | MK1574-01BSILFTR-ND | MK1574-01BSILFTR | MK1574-01BSILFTR |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock/Frequency Synthesizer; Clock Generator | Clock Generator |
| Bus Interface | CMOS | CMOS; CMOS | |
| Package Type | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts |