Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1078929-MK1492-03RTR
Packaging: Tape and Reel
Number of Circuits: 1
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Number of Elements: 1
Input: Clock
PLL: Yes
Number of Pins: 28
Categories: OEM Parts(M-N)
Case / Package: QSOP
Max Frequency: 333 MHz
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1078929-MK1492-03RTR |
| Product Name | OEM Parts - OEM Parts (M - N) - MK1492-03RTR |