Renesas Electronics Corporation Application Specific Clock/Timing MK1491-09FLNTR

Description
AMD CPU Clock/Frequency Synthesizer IC 66MHz 1 Output 28-SSOP
Request a Quote
Description
AMD CPU Clock/Frequency Synthesizer IC 66MHz 1 Output 28-SSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MK1491-09FLNTR is a clock synthesizer designed for AMD Geode-based applications, offering a low-cost and low-jitter solution. It utilizes patented analog Phased-Locked Loop (PLL) technology and accepts a 14.318 MHz crystal input to generate multiple output clocks, including selectable PCI local bus clocks and 48 MHz clocks for Super I/O and USB interfaces. The device features four selectable PCI clocks, three LPC interface clocks, one fixed 66 MHz clock, and two reference clocks, making it versatile for various timing requirements. This component is packaged in a 28-pin SSOP format and is RoHS compliant. It operates at a voltage of 3.3 V ±5% and includes multiple power-down modes to minimize power consumption. Additionally, it has a low EMI enable pin to reduce electromagnetic interference on PCI clocks. The MK1491-09FLNTR is suitable for both industrial and commercial temperature ranges, with a specified operating temperature from 0 to +70°C.

Datasheet Summary
Powered by GS/AI

The MK1491-09FLNTR is a clock synthesizer designed for AMD Geode-based applications, offering a low-cost and low-jitter solution. It utilizes patented analog Phased-Locked Loop (PLL) technology and accepts a 14.318 MHz crystal input to generate multiple output clocks, including selectable PCI local bus clocks and 48 MHz clocks for Super I/O and USB interfaces. The device features four selectable PCI clocks, three LPC interface clocks, one fixed 66 MHz clock, and two reference clocks, making it versatile for various timing requirements. This component is packaged in a 28-pin SSOP format and is RoHS compliant. It operates at a voltage of 3.3 V ±5% and includes multiple power-down modes to minimize power consumption. Additionally, it has a low EMI enable pin to reduce electromagnetic interference on PCI clocks. The MK1491-09FLNTR is suitable for both industrial and commercial temperature ranges, with a specified operating temperature from 0 to +70°C.

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - 800-1931-2-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
800-1931-2-ND
Application Specific Clock/Timing 800-1931-2-ND
AMD CPU Clock/Frequency Synthesizer IC 66MHz 1 Output 28-SSOP

AMD CPU Clock/Frequency Synthesizer IC 66MHz 1 Output 28-SSOP

Buy Now Datasheet
Clock/Timing - Application Specific - MK1491-09FLNTR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
MK1491-09FLNTR
Clock/Timing - Application Specific MK1491-09FLNTR
IC CLK FREQ SYNTH CPU 66MHZ

IC CLK FREQ SYNTH CPU 66MHZ

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 800-1931-2-ND MK1491-09FLNTR
Product Name Application Specific Clock/Timing Clock/Timing - Application Specific
Device Type Clock Generator Clock Generator
Bus Interface Clock
Package Type Surface Mount; SSOP; "28-SSOP (0.209"", 5.30mm Width)" Surface Mount; Surface Mount
Supply Voltage 3.15 to 3.45 volts
Unlock Full Specs
to access all available technical data