AMD CPU Clock/Frequency Synthesizer IC 66MHz 1 Output 28-SSOP
IC CLK FREQ SYNTH CPU 66MHZ
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | MK1491-09F-ND | MK1491-09F |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | Clock | |
| Package Type | Surface Mount; SSOP; "28-SSOP (0.209"", 5.30mm Width)" | Surface Mount; Surface Mount |