AMD CPU Clock/Frequency Synthesizer, Multiplexer IC 49.152MHz 1 Output 28-QSOP
IC CLK SOURCE AMD GEODE 28-QSOP
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | MK1491-06R-ND | MK1491-06R |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | LVCMOS | |
| Package Type | Surface Mount; SSOP; "28-SSOP (0.154"", 3.90mm Width)" | Surface Mount; Surface Mount |