The MK1413SLF is a clock synthesizer designed for generating clocks for MPEG audio devices in computer applications. It utilizes a combination of analog and digital Phase-Locked Loop (PLL) technology to synthesize one of four output frequencies from a 14.31818 MHz reference input. The device is packaged in an 8-pin SOIC format, which helps reduce component count, board space, and overall cost compared to traditional crystals and oscillators. This clock generator provides master MPEG clock outputs at sampling rates of 32 kHz, 44.1 kHz, and 48 kHz, with output frequencies of 8.192 MHz, 11.2896 MHz, 12.288 MHz, and 16.9344 MHz. It operates with a supply voltage of either 3.3 V or 5.0 V and features low jitter performance, making it suitable for high-quality audio applications. The device also supports a drive capability of 25 mA at TTL levels. Engineers may find the MK1413SLF beneficial for applications requiring reliable clock generation while minimizing the use of mechanical components. The product is RoHS compliant and available in both tube and tape-and-reel packaging options.
"Clock Synthesizer - Audio IC 16.9344MHz 1 8-SOIC (0.154"", 3.90mm Width)"
IC CLOCK SYNTHESIZER 8SOIC Product overview: MK1413SLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK1413SLF can be used for catalog matching and distributor lookup.
IC CLOCK SYNTHESIZER 8SOIC
IC AUDIO CLK SOURCE MPEG 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | MK1413SLF-ND | 728-MK1413SLF | MK1413SLF | MK1413SLF |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Synthesizer - Audio; Clock Generator | Clock Generator | |
| Bus Interface | CMOS | CMOS | CMOS; CMOS | |
| Package Type | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tube | SOIC | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts |