Manufacturer: Intersil
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017319-MD82C52/B
Contact Plating: Lead, Tin
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Categories: OEM Parts(M-N)
Case / Package: CDIP
Alternative Parts (Cross-Reference): MD82C52/BMD82C52B;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Supply Current: 4 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1017319-MD82C52/B |
| Product Name | OEM Parts - OEM Parts (M - N) - MD82C52/B |