Renesas Electronics Corporation Application Specific Clock/Timing MC88916EG70

Description
CISC/RISC Microprocessor Clock Buffer/Driver, Zero Delay Buffer, Multiplexer IC 70MHz 1 Output 20-SOIC
Request a Quote Datasheet
Description
CISC/RISC Microprocessor Clock Buffer/Driver, Zero Delay Buffer, Multiplexer IC 70MHz 1 Output 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - MC88916EG70-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
MC88916EG70-ND
Application Specific Clock/Timing MC88916EG70-ND
CISC/RISC Microprocessor Clock Buffer/Driver, Zero Delay Buffer, Multiplexer IC 70MHz 1 Output 20-SOIC

CISC/RISC Microprocessor Clock Buffer/Driver, Zero Delay Buffer, Multiplexer IC 70MHz 1 Output 20-SOIC

Buy Now Datasheet
Application Specific Clock/Timing - MC88916EG70 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
MC88916EG70
Application Specific Clock/Timing MC88916EG70
CISC/RISC Microprocessor Clock Buffer/Driver, Zero Delay Buffer, Multiplexer IC 70MHz 1 Output 20-SOIC

CISC/RISC Microprocessor Clock Buffer/Driver, Zero Delay Buffer, Multiplexer IC 70MHz 1 Output 20-SOIC

Buy Now Datasheet
Clock/Timing - Application Specific - MC88916EG70 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
MC88916EG70
Clock/Timing - Application Specific MC88916EG70
IC CLK BUF CISC 70MHZ 1CIRC

IC CLK BUF CISC 70MHZ 1CIRC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number MC88916EG70-ND MC88916EG70 MC88916EG70
Product Name Application Specific Clock/Timing Application Specific Clock/Timing Clock/Timing - Application Specific
Device Type Clock Driver Clock Driver Clock Generator
Bus Interface CMOS CMOS; CMOS
Package Type Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)" Surface Mount; SOIC; 20-SOIC (0.295\", 7.50mm Width) Surface Mount; Surface Mount
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Clock/Timing - SI5020-B-GMR-ND - DigiKey
Specs
Bus Interface CML
Package Type Surface Mount; 20-VFQFN Exposed Pad
Supply Voltage 2.38 to 2.62 volts
View Details
3 suppliers
Real Time Clocks - 1905189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Edip
Operating Temperature 0.0 C (32 F)
View Details
Real Time Clocks - 2195-RV-8063-C8-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY2308SXC-3T-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers