Renesas Electronics Corporation Application Specific Clock/Timing MC88916DW70

Description
CISC/RISC Microprocessor Clock Buffer/Driver, Zero Delay Buffer, Multiplexer IC 70MHz 1 Output 20-SOIC
Request a Quote Datasheet
Description
CISC/RISC Microprocessor Clock Buffer/Driver, Zero Delay Buffer, Multiplexer IC 70MHz 1 Output 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - MC88916DW70IDT-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
MC88916DW70IDT-ND
Application Specific Clock/Timing MC88916DW70IDT-ND
CISC/RISC Microprocessor Clock Buffer/Driver, Zero Delay Buffer, Multiplexer IC 70MHz 1 Output 20-SOIC

CISC/RISC Microprocessor Clock Buffer/Driver, Zero Delay Buffer, Multiplexer IC 70MHz 1 Output 20-SOIC

Buy Now Datasheet
Clock/Timing - Application Specific - MC88916DW70 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
MC88916DW70
Clock/Timing - Application Specific MC88916DW70
IC CLK BUF CISC 70MHZ 1CIRC

IC CLK BUF CISC 70MHZ 1CIRC

Supplier's Site Datasheet
Application Specific Clock/Timing - MC88916DW70 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
MC88916DW70
Application Specific Clock/Timing MC88916DW70
CISC/RISC Microprocessor Clock Buffer/Driver, Zero Delay Buffer, Multiplexer IC 70MHz 1 Output 20-SOIC

CISC/RISC Microprocessor Clock Buffer/Driver, Zero Delay Buffer, Multiplexer IC 70MHz 1 Output 20-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks
Product Number MC88916DW70IDT-ND MC88916DW70 MC88916DW70
Product Name Application Specific Clock/Timing Clock/Timing - Application Specific Application Specific Clock/Timing
Device Type Clock Driver Clock Generator Clock Driver
Bus Interface CMOS CMOS; CMOS
Package Type Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)" Surface Mount; Surface Mount Surface Mount; SOIC; 20-SOIC (0.295\", 7.50mm Width)
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

RTC/Clock Chip >> Real-time Clocks (RTC) - RV-8803-C7-32.768KHZ-7PPM-TA105-QA - LCSC Electronics Technology (HK) Limited
Specs
Device Type Real Time Clock
Features / Standards RoHS
View Details
CDC586 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC586PAH - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
6 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4002BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 400 MHz
View Details
 - CY2305SXC-1H - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS
Features / Standards RoHS
View Details
4 suppliers