Manufacturer: Renesas Electronics America
Win Source Part Number: 926387-MC88915TEI160
Operating Temperature Range: -40°C ~ 85°C
Features: PLL Clock Driver IC 160MHz 1 28-LCC (J-Lead)
Package: Tube
Package: 28-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC88915
Categories: Integrated Circuits (ICs)
Case / Package: 28-PLCC (11.51x11.51)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 37
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC PLL CLOCK DRIVER 28PLCC Product overview: MC88915TEI160 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC88915TEI160 can be used for catalog matching and distributor lookup.
IC PLL CLOCK DRIVER 28-PLCC
PLL Clock Driver IC 160MHz 1 28-LCC (J-Lead)
IC PLL CLOCK DRIVER 28-PLCC
IC PLL CLOCK DRIVER 28PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 926387-MC88915TEI160 | 728-MC88915TEI160 | MC88915TEI160 | MC88915TEI160 | MC88915TEI160 | MC88915TEI160 |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC88915TEI160 | Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Driver | PLL Clock Driver; Clock Generator | PLL Clock Driver; Clock Generator | |
| Package Type | Surface Mount; 28-PLCC (11.51x11.51) | Tube | Surface Mount; Surface Mount | Surface Mount; 28-LCC (J-Lead) | Surface Mount; Surface Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Bus Interface | CMOS, TTL | CMOS; TTL; CMOS, TTL | CMOS, TTL | CMOS; TTL; CMOS, TTL |