Manufacturer: Renesas Electronics America
Win Source Part Number: 883840-MC88915TEI100
Operating Temperature Range: -40°C ~ 85°C
Features: PLL Clock Driver IC 100MHz 1 28-LCC (J-Lead)
Package: Reel - TR
Package: 28-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC88915
Categories: Integrated Circuits (ICs)
Case / Package: 28-PLCC (11.51x11.51)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC PLL CLOCK DRIVER 28PLCC Product overview: MC88915TEI100R2 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC88915TEI100R2 can be used for catalog matching and distributor lookup.
IC PLL CLOCK DRIVER 28PLCC
PLL Clock Driver IC 100MHz 1 28-LCC (J-Lead)
IC PLL CLOCK DRIVER 28-PLCC
IC PLL CLOCK DRIVER 28-PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 883840-MC88915TEI100R2 | 728-MC88915TEI100R2 | MC88915TEI100R2 | MC88915TEI100R2 | MC88915TEI100R2 | MC88915TEI100R2 |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC88915TEI100R2 | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | PLL Clock Driver; Clock Generator | Clock Driver | Clock Generator | PLL Clock Driver; Clock Generator | |
| Package Type | Surface Mount; 28-PLCC (11.51x11.51) | Tape & Reel (TR) | Surface Mount; 28-LCC (J-Lead) | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Bus Interface | CMOS, TTL | CMOS; TTL; CMOS, TTL | CMOS; TTL; CMOS, TTL | CMOS, TTL |