IC PLL CLOCK DRIVER 28PLCC Product overview: MC88915FN70 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC88915FN70 can be used for catalog matching and distributor lookup.
PLL Clock Driver IC 70MHz 1 28-LCC (J-Lead)
IC PLL CLOCK DRIVER 28-PLCC
PLL Clock Driver IC 70MHz 1 28-LCC (J-Lead)
IC PLL CLOCK DRIVER 28-PLCC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-MC88915FN70 | MC88915FN70IDT-ND | MC88915FN70 | MC88915FN70 | MC88915FN70 |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CMOS, TTL | CMOS; TTL | CMOS; TTL; CMOS, TTL | CMOS, TTL | |
| Package Type | Tube | Surface Mount; 28-LCC (J-Lead) | Surface Mount; Surface Mount | Surface Mount; 28-LCC (J-Lead) | Surface Mount; Surface Mount |
| Supply Voltage | 4.75 to 5.25 volts | 4.75 to 5.25 volts | 4.75 to 5.25 volts | 4.75 to 5.25 volts | |
| Frequency | 70 MHz | 70 MHz | 70 MHz | 70 MHz | 70 MHz |