Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers MC88915EI70R2

Description
PLL Clock Driver IC 70MHz 1 28-LCC (J-Lead)
Description
PLL Clock Driver IC 70MHz 1 28-LCC (J-Lead)
Datasheet
Datasheet Summary
Powered by GS/AI

The MC88915EI70R2 is a low skew CMOS PLL clock driver designed for high-performance clock distribution in PCs and workstations. It utilizes phase-locked loop technology to synchronize its outputs with a reference clock, providing five outputs (Q0-Q4) with less than 500 ps skew between them. The device can multiply a low frequency input clock to a higher system frequency (2X) and supports multiple frequency ratios of 1:2, 1:1, and 2:1. The input frequency range is from 5 MHz to the maximum frequency specified for the 2X_Q output. The device features a programmable divide-by option via the FREQ_SEL pin, allowing for optimal VCO operation. It includes a test mode for low frequency testing and two selectable clock inputs for redundancy. The LOCK output indicates phase lock status, although it is recommended for passive monitoring only. The MC88915 is available in a 28-lead Pb-free package, making it suitable for various applications requiring precise clock distribution.

Datasheet Summary
Powered by GS/AI

The MC88915EI70R2 is a low skew CMOS PLL clock driver designed for high-performance clock distribution in PCs and workstations. It utilizes phase-locked loop technology to synchronize its outputs with a reference clock, providing five outputs (Q0-Q4) with less than 500 ps skew between them. The device can multiply a low frequency input clock to a higher system frequency (2X) and supports multiple frequency ratios of 1:2, 1:1, and 2:1. The input frequency range is from 5 MHz to the maximum frequency specified for the 2X_Q output. The device features a programmable divide-by option via the FREQ_SEL pin, allowing for optimal VCO operation. It includes a test mode for low frequency testing and two selectable clock inputs for redundancy. The LOCK output indicates phase lock status, although it is recommended for passive monitoring only. The MC88915 is available in a 28-lead Pb-free package, making it suitable for various applications requiring precise clock distribution.

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - MC88915EI70R2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
MC88915EI70R2
Clock Generators, PLLs, Frequency Synthesizers MC88915EI70R2
PLL Clock Driver IC 70MHz 1 28-LCC (J-Lead)

PLL Clock Driver IC 70MHz 1 28-LCC (J-Lead)

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC88915EI70R2 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
MC88915EI70R2
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers MC88915EI70R2
IC PLL CLOCK DRIVER 28-PLCC

IC PLL CLOCK DRIVER 28-PLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number MC88915EI70R2 MC88915EI70R2
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Driver Clock Generator
Bus Interface CMOS; TTL; CMOS, TTL
Package Type Surface Mount; 28-LCC (J-Lead) Surface Mount; Surface Mount
Supply Voltage 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Real Time Clocks - RV-3149-C3-32.768KHZ-OPTION-B-TB-QC - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
2 suppliers