Renesas Electronics Corporation Logic - Logic - Translators, Level Shifters - MC100ES60T23EF MC100ES60T23EF

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 926033-MC100ES60T23E F Series: 100ES Operating Temperature Range: -40°C ~ 85°C (TA) Features: Mixed Signal Translator Unidirectional 1 Circuit 2 Channel - 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 100ES60 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 97 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-2225, MC100ES60T23EF-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 926033-MC100ES60T23E F Series: 100ES Operating Temperature Range: -40°C ~ 85°C (TA) Features: Mixed Signal Translator Unidirectional 1 Circuit 2 Channel - 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 100ES60 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 97 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-2225, MC100ES60T23EF-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC100ES60T23EF - 926033-MC100ES60T23EF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC100ES60T23EF
926033-MC100ES60T23EF
Logic - Logic - Translators, Level Shifters - MC100ES60T23EF 926033-MC100ES60T23EF
Manufacturer: Renesas Electronics America Win Source Part Number: 926033-MC100ES60T23E F Series: 100ES Operating Temperature Range: -40°C ~ 85°C (TA) Features: Mixed Signal Translator Unidirectional 1 Circuit 2 Channel - 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 100ES60 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 97 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-2225, MC100ES60T23EF-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 926033-MC100ES60T23EF
Series: 100ES
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Mixed Signal Translator Unidirectional 1 Circuit 2 Channel - 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 100ES60
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 97
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-2225, MC100ES60T23EF-ND

Buy Now Datasheet
Translators, Level Shifters - MC100ES60T23EF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
MC100ES60T23EF
Translators, Level Shifters MC100ES60T23EF
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC

Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC

Buy Now Datasheet
Logic - Translators, Level Shifters - MC100ES60T23EF - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
MC100ES60T23EF
Logic - Translators, Level Shifters MC100ES60T23EF
IC TRNSLTR UNIDIRECTIONAL 8SOIC

IC TRNSLTR UNIDIRECTIONAL 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 926033-MC100ES60T23EF MC100ES60T23EF MC100ES60T23EF
Product Name Logic - Logic - Translators, Level Shifters - MC100ES60T23EF Translators, Level Shifters Logic - Translators, Level Shifters
Package Type SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1897433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details
Translators, Level Shifters - 74AVC20T245DGG,118 - Quarktwin Technology Ltd.
Specs
Package Type 56-TFSOP (0.240\", 6.10mm Width)
Output Type 3-State; 3-State
Features RoHS
View Details
2 suppliers