"Flip Flop 1 Element D-Type 3 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
IC FF D-TYPE SNGL 3BIT 20SOIC
IC FF D-TYPE SNGL 3BIT 20SOIC
Flip Flop 1 Element D-Type 3 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC100ES6030EG-ND | MC100ES6030EG | MC100ES6030EG | MC100ES6030EG |
| Product Name | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | ||
| Triggering | Positive-edge Triggered | |||
| Supply Voltage | -2.375V ~ -3.8V | -2.375V ~ -3.8V |