RENESAS ELECTRONICS CORPORATION
MC100ES6017EGR2 -- DRIVERS, RECEIVERS, TRANSCEIVERS
Renesas Electronics Corporation
Drivers, Receivers, Transceivers
MC100ES6017EGR2
Description
0/4 Receiver 20-SOIC
-
Quarktwin Technology Ltd.
Datasheet
Description
0/4 Receiver 20-SOIC
Datasheet
Technical Specifications
|
Product Category
|
RF Receivers |
|
Product Number
|
MC100ES6017EGR2 |
|
Product Name
|
Drivers, Receivers, Transceivers |
|
Package Type
|
Surface Mount; 20-SOIC (0.295\", 7.50mm Width)
|
Unlock Full Specs
to access all available technical data
Similar Products
QuinStar Technology, Inc.
Applications
RF Microwave
View Details
Package Type
HQFN
Operating Frequency
400 to 4000 MHz
Supply Voltage
3 volts
View Details
Radar Technology, Incorporated
Operating Frequency
160 MHz
RF Connectors
SMA
View Details