IC MCU 32B 768KB ROMLESS 324BGA
IC MCU 32B 768KB ROMLESS 324BGA
ARM® Cortex®-M3 R-IN32M3 Microcontroller IC 32-Bit Single-Core 100MHz 768KB (768K x 8) ROMless
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC-10287F1-HN4-A#YK3 | MC-10287F1-HN4-A#YK3 | MC-10287F1-HN4-A#YK3 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Life Cycle Stage | Removed | Removed; Obsolete | |
| Clock Speed | 100 MHz | 100 MHz | |
| RAM | 512 KB | 512 KB |