Renesas Electronics Corporation Oscillators - M902-01-187.5000 M902-01-187.5000

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 925012-M902-01-187.5 000 Series: M902-1 Operating Temperature Range: 0°C ~ 70°C Features: 187.5 MHz VCSO (SAW) LVPECL Oscillator 3.3V - 36-CLCC Package: Tube Package: 36-CLCC Mounting: Surface Mount Part Status: Obsolete Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 57 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 925012-M902-01-187.5 000 Series: M902-1 Operating Temperature Range: 0°C ~ 70°C Features: 187.5 MHz VCSO (SAW) LVPECL Oscillator 3.3V - 36-CLCC Package: Tube Package: 36-CLCC Mounting: Surface Mount Part Status: Obsolete Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 57 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - M902-01-187.5000 - 925012-M902-01-187.5000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - M902-01-187.5000
925012-M902-01-187.5000
Oscillators - M902-01-187.5000 925012-M902-01-187.5000
Manufacturer: Renesas Electronics America Win Source Part Number: 925012-M902-01-187.5 000 Series: M902-1 Operating Temperature Range: 0°C ~ 70°C Features: 187.5 MHz VCSO (SAW) LVPECL Oscillator 3.3V - 36-CLCC Package: Tube Package: 36-CLCC Mounting: Surface Mount Part Status: Obsolete Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 57 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 925012-M902-01-187.5000
Series: M902-1
Operating Temperature Range: 0°C ~ 70°C
Features: 187.5 MHz VCSO (SAW) LVPECL Oscillator 3.3V - 36-CLCC
Package: Tube
Package: 36-CLCC
Mounting: Surface Mount
Part Status: Obsolete
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 57
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 925012-M902-01-187.5000
Product Name Oscillators - M902-01-187.5000
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0384.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3840 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 296-LMK6CE15625DDLFRTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-VDFN
Frequency Stability 25 ppm
View Details
2 suppliers
Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S7 - S73305-33.178-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 33.18 MHz
Frequency Stability 50 ppm
View Details