Renesas Electronics Corporation Integrated Circuits(ICs) M66591GP#RB1S

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 207168-M66591GP#RB1S Category: Integrated Circuits(ICs) Family: Interface - Controllers Packaging: Tube Operating Temperature Range: -20°C ~ 85°C Package: 80-LQFP Manufacturer Device Package: 80-LQFP (10x10) Operating Supply Voltage: 3 V ~ 3.6 V Current - Supply: 30mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 207168-M66591GP#RB1S Category: Integrated Circuits(ICs) Family: Interface - Controllers Packaging: Tube Operating Temperature Range: -20°C ~ 85°C Package: 80-LQFP Manufacturer Device Package: 80-LQFP (10x10) Operating Supply Voltage: 3 V ~ 3.6 V Current - Supply: 30mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 207168-M66591GP#RB1S - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
207168-M66591GP#RB1S
Integrated Circuits(ICs) 207168-M66591GP#RB1S
Manufacturer: Renesas Electronics America Win Source Part Number: 207168-M66591GP#RB1S Category: Integrated Circuits(ICs) Family: Interface - Controllers Packaging: Tube Operating Temperature Range: -20°C ~ 85°C Package: 80-LQFP Manufacturer Device Package: 80-LQFP (10x10) Operating Supply Voltage: 3 V ~ 3.6 V Current - Supply: 30mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 207168-M66591GP#RB1S
Category: Integrated Circuits(ICs)
Family: Interface - Controllers
Packaging: Tube
Operating Temperature Range: -20°C ~ 85°C
Package: 80-LQFP
Manufacturer Device Package: 80-LQFP (10x10)
Operating Supply Voltage: 3 V ~ 3.6 V
Current - Supply: 30mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 207168-M66591GP#RB1S
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data