Manufacturer: Renesas Electronics America
Win Source Part Number: 207167-M66515FP
Category: Integrated Circuits(ICs)
Family: PMIC - Laser Drivers
Packaging: Tray
Type: Laser Diode Controller
Mounting Style: Surface Mount
Operating Temperature Range: -20°C ~ 70°C
Package: 20-SOIC (0.209", 5.30mm Width)
Manufacturer Device Package: 20-SOP
Operating Supply Voltage: 4.75 V ~ 5.25 V
Data Rate: 40Mbps
Current - Supply: 52mA
Number of Channels: 1
Current - Bias: 30mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 207167-M66515FP |
| Product Name | Integrated Circuits(ICs) |