Manufacturer: Renesas Electronics America
Win Source Part Number: 207166-M66291GP#RB0S
Category: Integrated Circuits(ICs)
Family: Interface - Controllers
Packaging: Tube
Operating Temperature Range: -20°C ~ 85°C
Package: 48-LQFP
Manufacturer Device Package: 48-LQFP (7x7)
Operating Supply Voltage: 3 V ~ 3.6 V
Current - Supply: 30mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 207166-M66291GP#RB0S |
| Product Name | Integrated Circuits(ICs) |