Renesas Electronics Corporation Digital to Analog Converters (DAC) M62354FP#TF0J

Description
M62354 - 8-Bit 6ch D/A Converter with Buffer Amplifiers
Request a Quote
Description
M62354 - 8-Bit 6ch D/A Converter with Buffer Amplifiers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M62354FP#TF0J is an 8-bit, 6-channel digital-to-analog converter (DAC) designed by Quarktwin Technology Ltd. It features a CMOS structure and includes built-in output buffer operational amplifiers, allowing for stable operation across the entire voltage range from the power supply to ground. The device utilizes a 3-wire serial interface for data transfer, facilitating easy connection to microcomputers with minimal wiring. Additionally, it supports cascading serial use via the data output terminal. This DAC is suitable for applications in both industrial and home-use electronic equipment, including video tape recorders (VTR), televisions, and CRT displays. The operational amplifiers are designed for high stability, ensuring reliable performance in various electronic control and adjustment tasks. The device operates within a supply voltage range of -0.3V to +7.0V and has an operating temperature range of -20°C to +85°C.

Datasheet Summary
Powered by GS/AI

The M62354FP#TF0J is an 8-bit, 6-channel digital-to-analog converter (DAC) designed by Quarktwin Technology Ltd. It features a CMOS structure and includes built-in output buffer operational amplifiers, allowing for stable operation across the entire voltage range from the power supply to ground. The device utilizes a 3-wire serial interface for data transfer, facilitating easy connection to microcomputers with minimal wiring. Additionally, it supports cascading serial use via the data output terminal. This DAC is suitable for applications in both industrial and home-use electronic equipment, including video tape recorders (VTR), televisions, and CRT displays. The operational amplifiers are designed for high stability, ensuring reliable performance in various electronic control and adjustment tasks. The device operates within a supply voltage range of -0.3V to +7.0V and has an operating temperature range of -20°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
 - M62354FP#TF0J - Rochester Electronics
Newburyport, MA, United States
M62354 - 8-Bit 6ch D/A Converter with Buffer Amplifiers

M62354 - 8-Bit 6ch D/A Converter with Buffer Amplifiers

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - M62354FP#TF0J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
M62354FP#TF0J
Digital to Analog Converters (DAC) M62354FP#TF0J
Bit Digital to Analog Converter

Bit Digital to Analog Converter

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number M62354FP#TF0J M62354FP#TF0J
Product Name Digital to Analog Converters (DAC)
Package Type SOIC; SOIC14
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1905102P - RS Components, Ltd.
Specs
Package Type SSOP; TSSOP; TSSOP
Pins 16
Resolution 8 bits
View Details
DAC3161 Single 14-/12-/10-bit 500 MSPS Digital to Analog Converters - DAC3161IRGCR - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details
5 suppliers
Digital to Analogue Converters - 2440039 - RS Components, Ltd.
Specs
Package Type QFP; HTQFP64BV
Pins 64
Resolution 32 bits
View Details
2 suppliers