The M62352P is an 8-bit, 12-channel digital-to-analog converter (DAC) designed with a CMOS structure. It features a 3-wire serial interface for efficient data transfer, allowing easy connection to microcomputers with minimal wiring. The device includes built-in output buffer operational amplifiers that operate across the entire voltage range from the power supply to ground, ensuring stable output performance. This DAC is suitable for applications in industrial and consumer electronics, including video tape recorders (VTRs), televisions, and CRT displays. The part operates within a supply voltage range of -0.3V to +7.0V and has an operating temperature range of -20°C to +85°C. The device is packaged in a 20-pin SSOP format, making it compact for integration into various electronic systems.
M62352P#TF0J - 8-BIT 12CH D/A CO Product overview: M62352P#TF0J from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-M62352P#TF0J can be used for catalog matching and distributor lookup.
Win Source Part Number: 1074305-M62352P#TF0J
Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 54 pct.
MSL Level: Vendor Undefined
REACH Status: Vendor Undefined
Mfr: Renesas
Other Names: 2156-M62352P#TF0J-18
D/A Converter
Bit Digital to Analog Converter
M62352P#TF0J - 8-BIT 12CH D/A CO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-M62352P#TF0J | 1074305-M62352P#TF0J | M62352P#TF0J | M62352P#TF0J | M62352P#TF0J |
| Product Name | 8-bit Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | |
| Package Type | Bulk | SOP; SOP20 |