Renesas Electronics Corporation Memory - RAM - M5M5V108DKV-70HI(#BT) M5M5V108DKV-70HI(#BT)

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1116749-M5M5V108DKV- 70HI(#BT) Number of Ports: 1 Operating Supply Voltage: 3.3 V Access Time: 70 ns Density: 1 Mb Number of Words: 128000 Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 32 Categories: RAM Case / Package: TSOP Alternative Parts (Cross-Reference): M5M5V108DKV-70HI#BT; M5M5V108DKV-70HIBT; M5M5V108DKV70HI#BT; M5M5V108DKV70HIBT; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Max Operating Temperature: 85 °C Nominal Supply Current: 35 mA Address Bus Width: 17 b
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1116749-M5M5V108DKV- 70HI(#BT) Number of Ports: 1 Operating Supply Voltage: 3.3 V Access Time: 70 ns Density: 1 Mb Number of Words: 128000 Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 32 Categories: RAM Case / Package: TSOP Alternative Parts (Cross-Reference): M5M5V108DKV-70HI#BT; M5M5V108DKV-70HIBT; M5M5V108DKV70HI#BT; M5M5V108DKV70HIBT; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Max Operating Temperature: 85 °C Nominal Supply Current: 35 mA Address Bus Width: 17 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - M5M5V108DKV-70HI(#BT) - 1116749-M5M5V108DKV-70HI(#BT) - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - M5M5V108DKV-70HI(#BT)
1116749-M5M5V108DKV-70HI(#BT)
Memory - RAM - M5M5V108DKV-70HI(#BT) 1116749-M5M5V108DKV-70HI(#BT)
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1116749-M5M5V108DKV- 70HI(#BT) Number of Ports: 1 Operating Supply Voltage: 3.3 V Access Time: 70 ns Density: 1 Mb Number of Words: 128000 Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 32 Categories: RAM Case / Package: TSOP Alternative Parts (Cross-Reference): M5M5V108DKV-70HI#BT; M5M5V108DKV-70HIBT; M5M5V108DKV70HI#BT; M5M5V108DKV70HIBT; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Max Operating Temperature: 85 °C Nominal Supply Current: 35 mA Address Bus Width: 17 b

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1116749-M5M5V108DKV-70HI(#BT)
Number of Ports: 1
Operating Supply Voltage: 3.3 V
Access Time: 70 ns
Density: 1 Mb
Number of Words: 128000
Sync/Async: Asynchronous
Word Size: 8 b
Number of Pins: 32
Categories: RAM
Case / Package: TSOP
Alternative Parts (Cross-Reference): M5M5V108DKV-70HI#BT; M5M5V108DKV-70HIBT; M5M5V108DKV70HI#BT; M5M5V108DKV70HIBT;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Max Operating Temperature: 85 °C
Nominal Supply Current: 35 mA
Address Bus Width: 17 b

Buy Now
3.3V Memory IC and Storage Component - 774-M5M5V108DKV-70HI(#BT) - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Memory IC and Storage Component
774-M5M5V108DKV-70HI(#BT)
3.3V Memory IC and Storage Component 774-M5M5V108DKV-70HI(#BT)
SRAM Chip Async Single 3.3V 1M-bit 128K x 8 70ns 32-Pin TSOP-I Product overview: M5M5V108DKV-70HI(#BT ) from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M5M5V108DKV-70HI (#BT) can be used for catalog matching and distributor lookup.

SRAM Chip Async Single 3.3V 1M-bit 128K x 8 70ns 32-Pin TSOP-I Product overview: M5M5V108DKV-70HI(#BT) from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M5M5V108DKV-70HI(#BT) can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1116749-M5M5V108DKV-70HI(#BT) 774-M5M5V108DKV-70HI(#BT)
Product Name Memory - RAM - M5M5V108DKV-70HI(#BT) 3.3V Memory IC and Storage Component
Memory Category SRAM Chip SRAM Chip
Access Time 70 ns 70 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 1000 kbits 1000 kbits
Package Type SOP; TSOP TSOP
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - 71T016SA15PH - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details