Renesas Electronics Corporation 1Mb Memory IC and Storage Component M5M51008DVP-70H#BT

Description
IC SRAM 1MBIT PARALLEL 32TSOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-TSOP Product overview: M5M51008DVP-70H#BT from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M5M51008DVP-70H# BT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SRAM 1MBIT PARALLEL 32TSOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-TSOP Product overview: M5M51008DVP-70H#BT from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M5M51008DVP-70H# BT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1Mb Memory IC and Storage Component - 774-M5M51008DVP-70H#BT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1Mb Memory IC and Storage Component
774-M5M51008DVP-70H#BT
1Mb Memory IC and Storage Component 774-M5M51008DVP-70H#BT
IC SRAM 1MBIT PARALLEL 32TSOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-TSOP Product overview: M5M51008DVP-70H#BT from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M5M51008DVP-70H# BT can be used for catalog matching and distributor lookup.

IC SRAM 1MBIT PARALLEL 32TSOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-TSOP Product overview: M5M51008DVP-70H#BT from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M5M51008DVP-70H#BT can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - 1074282-M5M51008DVP-70H#BT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1074282-M5M51008DVP-70H#BT
Integrated Circuits (ICs) - Memory 1074282-M5M51008DVP-70H#BT
Win Source Part Number: 1074282-M5M51008DVP- 70H#BT Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 1 Mounting: SMD (SMT) Technology: SRAM Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 70 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 32-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 32-TSOP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Alternative Parts (Cross-Reference): UPD431000AGZ-70LL-KJ H-A; AS6C1008-55TIN; AS6C1008-55STIN; M5M5V108DVP-70H#ST; IS62WV1288BLL-55HLI; IS62WV1288BLL-55TLIM 5M51008DVP70H#BT; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. HTSUS: 8542.32.0041 Mfr: Renesas Electronics America Inc Other Names: 2156-M5M51008DVP-70H #BT-RE,RENRNSM5M5100 8DVP-70H#BT Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1074282-M5M51008DVP-70H#BT
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Technology: SRAM
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 70 ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 32-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 32-TSOP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): UPD431000AGZ-70LL-KJH-A; AS6C1008-55TIN; AS6C1008-55STIN; M5M5V108DVP-70H#ST; IS62WV1288BLL-55HLI; IS62WV1288BLL-55TLIM5M51008DVP70H#BT;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
HTSUS: 8542.32.0041
Mfr: Renesas Electronics America Inc
Other Names: 2156-M5M51008DVP-70H#BT-RE,RENRNSM5M51008DVP-70H#BT
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M5M51008DVP-70H#BT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M5M51008DVP-70H#BT
Integrated Circuits (ICs) - Memory - Memory M5M51008DVP-70H#BT
IC SRAM 1MBIT PARALLEL 32TSOP

IC SRAM 1MBIT PARALLEL 32TSOP

Supplier's Site
Memory - M5M51008DVP-70H#BT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 1Mbit Parallel 70 ns 32-TSOP

SRAM Memory IC 1Mbit Parallel 70 ns 32-TSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M5M51008DVP-70H#BT 1074282-M5M51008DVP-70H#BT M5M51008DVP-70H#BT M5M51008DVP-70H#BT
Product Name 1Mb Memory IC and Storage Component Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Access Time 70 ns 70 ns 70 ns
Cycle Time 70 ns 70 ns 70 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CY14MB256J1-SXIT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category NVSRAM; NVSRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 256 kbits
View Details
2 suppliers
Memory - 71V256SA12YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details
Memory - RAM - MT5C1008ECA55L883C - 1232483-MT5C1008ECA55L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers