Manufacturer: Renesas Electronics America
Win Source Part Number: 207160-M51995AFP#CF0
Category: Integrated Circuits(ICs)
Family: PMIC - AC DC Converters, Offline Switchers
Packaging: Reel(TR)
Mounting Style: Surface Mount
Operating Temperature Range: -30°C ~ 85°C (TA)
Package: 20-SOIC (0.209", 5.30mm Width)
Manufacturer Device Package: 20-SOP
Operating Supply Voltage: 9.9 V ~ 36 V
Output Isolation: Isolated
Frequency - Switching: 170kHz ~ 207kHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 207160-M51995AFP#CF0J |
| Product Name | Integrated Circuits(ICs) |