Manufacturer: Renesas Electronics America
Win Source Part Number: 207113-M38K09F8LFP
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: 740/38000
Packaging: Tray
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: 740
Speed: 8MHz
Package: 64-LQFP
Manufacturer Device Package: 64-LQFP (14x14)
Operating Supply Voltage: 3 V ~ 5.25 V
Core Size: 8-Bit
Connectivity: EBI/EMI, SIO, UART/USART, USB
Peripherals: LED, WDT
Number of I/O: 48
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 207113-M38K09F8LFP |
| Product Name | Integrated Circuits(ICs) |