Manufacturer: Renesas Electronics America
Win Source Part Number: 117577-M38D59GFFP#U0
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: 740/38000
Packaging: Tray
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: 740
Speed: 12.5MHz
Package: 80-BQFP
Manufacturer Device Package: 80-QFP (14x20)
Operating Supply Voltage: 1.8 V ~ 5.5 V
Core Size: 8-Bit
Connectivity: SIO, UART/USART
Peripherals: LCD, LED, PWM, WDT
Number of I/O: 59
Program Memory Size: 64KB (64K x 8)
Program Memory Type: QzROM
RAM Size: 2K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 117577-M38D59GFFP#U0 |
| Product Name | Integrated Circuits(ICs) |