Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1073932-M38D28G8HP#U
Mounting: SMD (SMT)
Frequency: 12.5 MHz
Memory Type: QzROM
Memory Size: 32 kB
Interface: UART, USART
Peripherals: LCD, PWM, WDT
Oscillator Type: Internal
Categories: OEM Parts(M-N)
Case / Package: LQFP
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -20 °C
Number of I/Os: 51
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1073932-M38D28G8HP#U0 |
| Product Name | OEM Parts - OEM Parts (M - N) - M38D28G8HP#U0 |