Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - M38D28G8FP#U0 M38D28G8FP#U0

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999546-M38D28G8FP#U0 Mounting: SMD (SMT) Frequency: 12.5 MHz Memory Type: QzROM Memory Size: 32 kB Interface: UART, USART Peripherals: LCD, PWM, WDT Oscillator Type: Internal Categories: Embedded - Microcontrollers Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -20 °C Number of I/Os: 51
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999546-M38D28G8FP#U0 Mounting: SMD (SMT) Frequency: 12.5 MHz Memory Type: QzROM Memory Size: 32 kB Interface: UART, USART Peripherals: LCD, PWM, WDT Oscillator Type: Internal Categories: Embedded - Microcontrollers Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -20 °C Number of I/Os: 51
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - M38D28G8FP#U0 - 999546-M38D28G8FP#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M38D28G8FP#U0
999546-M38D28G8FP#U0
Embedded - Embedded - Microcontrollers - M38D28G8FP#U0 999546-M38D28G8FP#U0
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999546-M38D28G8FP#U0 Mounting: SMD (SMT) Frequency: 12.5 MHz Memory Type: QzROM Memory Size: 32 kB Interface: UART, USART Peripherals: LCD, PWM, WDT Oscillator Type: Internal Categories: Embedded - Microcontrollers Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -20 °C Number of I/Os: 51

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999546-M38D28G8FP#U0
Mounting: SMD (SMT)
Frequency: 12.5 MHz
Memory Type: QzROM
Memory Size: 32 kB
Interface: UART, USART
Peripherals: LCD, PWM, WDT
Oscillator Type: Internal
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -20 °C
Number of I/Os: 51

Buy Now
 - M38D28G8FP#U0 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, CMOS

Microcontroller, CMOS

Supplier's Site Datasheet
8-bit 32KB 5V Embedded Microcontroller MCU - 685-M38D28G8FP#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 32KB 5V Embedded Microcontroller MCU
685-M38D28G8FP#U0
8-bit 32KB 5V Embedded Microcontroller MCU 685-M38D28G8FP#U0
MCU 8-Bit MELPS740 32KB Flash 5V CMOS 64-Pin PQFP Product overview: M38D28G8FP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M38D28G8FP#U0 can be used for catalog matching and distributor lookup.

MCU 8-Bit MELPS740 32KB Flash 5V CMOS 64-Pin PQFP Product overview: M38D28G8FP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M38D28G8FP#U0 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 999546-M38D28G8FP#U0 M38D28G8FP#U0 685-M38D28G8FP#U0
Product Name Embedded - Embedded - Microcontrollers - M38D28G8FP#U0 8-bit 32KB 5V Embedded Microcontroller MCU
Data Bus 8 Bit 8 Bit
Serial Interface UART; USART; UART, USART UART, USART
I/O Ports 51
Unlock Full Specs
to access all available technical data

Similar Products

 - C161SL25MAAFXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
6 suppliers
Embedded - Embedded - Microcontrollers - ENICSF2811PBKA - 773795-ENICSF2811PBKA - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 150 MHz
RAM 256 KB
View Details
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC843BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details