Renesas Electronics Corporation 8-bit 24KB 5V Embedded Microcontroller MCU M38D24G6FP#U0

Description
MCU 8-bit 740 CISC 24KB ROM 5V 64-Pin LQFP Tray Product overview: M38D24G6FP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 24KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M38D24G6FP#U0 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 8-bit 740 CISC 24KB ROM 5V 64-Pin LQFP Tray Product overview: M38D24G6FP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 24KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M38D24G6FP#U0 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 24KB 5V Embedded Microcontroller MCU - 685-M38D24G6FP#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 24KB 5V Embedded Microcontroller MCU
685-M38D24G6FP#U0
8-bit 24KB 5V Embedded Microcontroller MCU 685-M38D24G6FP#U0
MCU 8-bit 740 CISC 24KB ROM 5V 64-Pin LQFP Tray Product overview: M38D24G6FP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 24KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M38D24G6FP#U0 can be used for catalog matching and distributor lookup.

MCU 8-bit 740 CISC 24KB ROM 5V 64-Pin LQFP Tray Product overview: M38D24G6FP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 24KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M38D24G6FP#U0 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - M38D24G6FP#U0 - 1073931-M38D24G6FP#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M38D24G6FP#U0
1073931-M38D24G6FP#U0
Embedded - Embedded - Microcontrollers - M38D24G6FP#U0 1073931-M38D24G6FP#U0
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073931-M38D24G6FP#U 0 Packaging: Bulk Mounting: SMD (SMT) Frequency: 12.5 MHz Operating Supply Voltage: 5 V Memory Type: QzROM, ROM Memory Size: 24 kB Interface: UART, USART Peripherals: LCD, PWM, WDT RAM Size: 640 B Oscillator Type: Internal Access Time: 12.5 µs Number of Pins: 64 Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 12.5 MHz Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Power Dissipation: 300 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Number of I/Os: 51 Number of Programmable I/O: 51 Number of Timers/Counters: 6

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1073931-M38D24G6FP#U0
Packaging: Bulk
Mounting: SMD (SMT)
Frequency: 12.5 MHz
Operating Supply Voltage: 5 V
Memory Type: QzROM, ROM
Memory Size: 24 kB
Interface: UART, USART
Peripherals: LCD, PWM, WDT
RAM Size: 640 B
Oscillator Type: Internal
Access Time: 12.5 µs
Number of Pins: 64
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 12.5 MHz
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 8 b
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Power Dissipation: 300 mW
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Number of I/Os: 51
Number of Programmable I/O: 51
Number of Timers/Counters: 6

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-M38D24G6FP#U0 1073931-M38D24G6FP#U0
Product Name 8-bit 24KB 5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - M38D24G6FP#U0
Data Bus 8 Bit 8 Bit
RAM 0.6400 KB 0.6400 KB
Supply Voltage 5 volts 5 volts
Serial Interface UART, USART UART; USART; UART, USART
Package Type Other; Bulk QFP; Other; LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BS32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - C165L25FHAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers
Microcontrollers - 296-AM2434BSFFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers