Renesas Electronics Corporation Integrated Circuits(ICs) M38813M4

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 207109-M38813M4 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: 740/38000 Packaging: * Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: 740 Speed: 8MHz Package: * Manufacturer Device Package: * Operating Supply Voltage: 2.7 V ~ 5.5 V Core Size: 8-Bit Connectivity: SIO, UART/USART Number of I/O: 46 Program Memory Size: 16KB (16K x 8) Program Memory Type: Mask ROM RAM Size: 512 x 8 Oscillator Type: External Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 207109-M38813M4 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: 740/38000 Packaging: * Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: 740 Speed: 8MHz Package: * Manufacturer Device Package: * Operating Supply Voltage: 2.7 V ~ 5.5 V Core Size: 8-Bit Connectivity: SIO, UART/USART Number of I/O: 46 Program Memory Size: 16KB (16K x 8) Program Memory Type: Mask ROM RAM Size: 512 x 8 Oscillator Type: External Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 207109-M38813M4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
207109-M38813M4
Integrated Circuits(ICs) 207109-M38813M4
Manufacturer: Renesas Electronics America Win Source Part Number: 207109-M38813M4 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: 740/38000 Packaging: * Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: 740 Speed: 8MHz Package: * Manufacturer Device Package: * Operating Supply Voltage: 2.7 V ~ 5.5 V Core Size: 8-Bit Connectivity: SIO, UART/USART Number of I/O: 46 Program Memory Size: 16KB (16K x 8) Program Memory Type: Mask ROM RAM Size: 512 x 8 Oscillator Type: External Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 207109-M38813M4
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: 740/38000
Packaging: *
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: 740
Speed: 8MHz
Package: *
Manufacturer Device Package: *
Operating Supply Voltage: 2.7 V ~ 5.5 V
Core Size: 8-Bit
Connectivity: SIO, UART/USART
Number of I/O: 46
Program Memory Size: 16KB (16K x 8)
Program Memory Type: Mask ROM
RAM Size: 512 x 8
Oscillator Type: External
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 207109-M38813M4
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data