Renesas Electronics Corporation Microcontrollers M38588GCFP#U0

Description
740 740/38000 Microcontroller IC 8-Bit 12.5MHz 48KB (48K x 8) QzROM 42-SSOP
Request a Quote Datasheet
Description
740 740/38000 Microcontroller IC 8-Bit 12.5MHz 48KB (48K x 8) QzROM 42-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - M38588GCFP#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
M38588GCFP#U0-ND
Microcontrollers M38588GCFP#U0-ND
740 740/38000 Microcontroller IC 8-Bit 12.5MHz 48KB (48K x 8) QzROM 42-SSOP

740 740/38000 Microcontroller IC 8-Bit 12.5MHz 48KB (48K x 8) QzROM 42-SSOP

Buy Now Datasheet
 - M38588GCFP#U0 - Rochester Electronics
Newburyport, MA, United States
MCU 8bit 740 Series 3858 Group

MCU 8bit 740 Series 3858 Group

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - M38588GCFP#U0 - 924845-M38588GCFP#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M38588GCFP#U0
924845-M38588GCFP#U0
Embedded - Embedded - Microcontrollers - M38588GCFP#U0 924845-M38588GCFP#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 924845-M38588GCFP#U0 Series: 740/38000 Operating Temperature Range: -20°C ~ 85°C (TA) Features: 740 series Microcontroller IC 8-Bit 12.5MHz 48KB (48K x 8) QzROM 42-SSOP Core Processor: 740 Speed: 12.5MHz Package: Tube Package: 42-SOP (0.330", 8.40mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: SIO, UART/USART Peripherals: PWM, WDT Number of I/O: 34 Program Memory Size: 48KB (48K x 8) Program Memory Type: QzROM Data Converters: A/D 9x8b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Family Name: M38588 Categories: Integrated Circuits (ICs) Case / Package: 42-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 924845-M38588GCFP#U0
Series: 740/38000
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: 740 series Microcontroller IC 8-Bit 12.5MHz 48KB (48K x 8) QzROM 42-SSOP
Core Processor: 740
Speed: 12.5MHz
Package: Tube
Package: 42-SOP (0.330", 8.40mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SIO, UART/USART
Peripherals: PWM, WDT
Number of I/O: 34
Program Memory Size: 48KB (48K x 8)
Program Memory Type: QzROM
Data Converters: A/D 9x8b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Part Status: Obsolete
Family Name: M38588
Categories: Integrated Circuits (ICs)
Case / Package: 42-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.31.0001

Buy Now Datasheet
8-bit 8BIT 48KB Embedded Microcontroller MCU - 685-M38588GCFP#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 48KB Embedded Microcontroller MCU
685-M38588GCFP#U0
8-bit 8BIT 48KB Embedded Microcontroller MCU 685-M38588GCFP#U0
IC MCU 8BIT 48KB QZROM 42SSOP Product overview: M38588GCFP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M38588GCFP#U0 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 48KB QZROM 42SSOP Product overview: M38588GCFP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M38588GCFP#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - M38588GCFP#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M38588GCFP#U0
Embedded - Microcontrollers M38588GCFP#U0
IC MCU 8BIT 48KB QZROM 42SSOP

IC MCU 8BIT 48KB QZROM 42SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M38588GCFP#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M38588GCFP#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers M38588GCFP#U0
IC MCU 8BIT 48KB QZROM 42SSOP

IC MCU 8BIT 48KB QZROM 42SSOP

Supplier's Site
Microcontrollers - M38588GCFP#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M38588GCFP#U0
Microcontrollers M38588GCFP#U0
740 - Microcontroller IC 8-Bit 12.5MHz 48KB (48K x 8) QzROM 42-SSOP

740 - Microcontroller IC 8-Bit 12.5MHz 48KB (48K x 8) QzROM 42-SSOP

Buy Now Datasheet
Microcontrollers - M38588GCFP#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M38588GCFP#U0
Microcontrollers M38588GCFP#U0
740 740/38000 Microcontroller IC 8-Bit 12.5MHz 48KB (48K x 8) QzROM 42-SSOP

740 740/38000 Microcontroller IC 8-Bit 12.5MHz 48KB (48K x 8) QzROM 42-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number M38588GCFP#U0-ND M38588GCFP#U0 924845-M38588GCFP#U0 685-M38588GCFP#U0 M38588GCFP#U0 M38588GCFP#U0 M38588GCFP#U0
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - M38588GCFP#U0 8-bit 8BIT 48KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 12.5 MHz 12.5 MHz 12.5 MHz 12.5 MHz
Bits 8 Bit
RAM 1.5 KB 48 KB 1.5 KB 1.5 KB 1.5 KB
ROM 48 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - CR16MFS944V7 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
Embedded - Microcontrollers - ADUC824BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details