Manufacturer: Renesas Electronics America
Win Source Part Number: 139797-M38507F8AFP#U
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: 740/38000
Packaging: Tube
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: 740
Speed: 12.5MHz
Package: 42-SOP (0.330", 8.40mm Width)
Manufacturer Device Package: 42-SSOP
Operating Supply Voltage: 1.8 V ~ 5.5 V
Core Size: 8-Bit
Connectivity: SIO, UART/USART
Peripherals: PWM, WDT
Number of I/O: 32
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 9x10b
Oscillator Type: Internal
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 139797-M38507F8AFP#U1 |
| Product Name | Integrated Circuits(ICs) |