Manufacturer: Renesas Electronics America
Win Source Part Number: 207108-M38504E6FP
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: 740/38000
Packaging: Tube
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: 740
Speed: 8MHz
Package: 42-SOP (0.330", 8.40mm Width)
Manufacturer Device Package: 42-SSOP
Operating Supply Voltage: 1.8 V ~ 5.5 V
Core Size: 8-Bit
Connectivity: SIO, UART/USART
Peripherals: PWM, WDT
Number of I/O: 32
Program Memory Size: 24KB (24K x 8)
Program Memory Type: OTP
RAM Size: 640 x 8
Data Converters: A/D 5x10b
Oscillator Type: Internal
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 207108-M38504E6FP |
| Product Name | Integrated Circuits(ICs) |