Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 962297-M38503M4H-300
Frequency: 12.5 MHz
Memory Type: Mask ROM
Memory Size: 16 kB
Interface: UART, USART
Peripherals: PWM, WDT
Oscillator Type: Internal
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -20 °C
Number of I/Os: 32
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 962297-M38503M4H-300FP#U0 |
| Product Name | OEM Parts - OEM Parts (M - N) - M38503M4H-300FP#U0 |