Renesas Electronics Corporation Integrated Circuits(ICs) M38503G4ASP#U1

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 207106-M38503G4ASP#U 1 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: 740/38000 Packaging: Tube Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: 740 Speed: 12.5MHz Package: 42-SDIP (0.600", 15.24mm) Manufacturer Device Package: 42-SDIP Operating Supply Voltage: 1.8 V ~ 5.5 V Core Size: 8-Bit Connectivity: SIO, UART/USART Peripherals: PWM, WDT Number of I/O: 32 Program Memory Size: 16KB (16K x 8) Program Memory Type: QzROM RAM Size: 512 x 8 Data Converters: A/D 9x10b Oscillator Type: Internal Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 207106-M38503G4ASP#U 1 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: 740/38000 Packaging: Tube Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: 740 Speed: 12.5MHz Package: 42-SDIP (0.600", 15.24mm) Manufacturer Device Package: 42-SDIP Operating Supply Voltage: 1.8 V ~ 5.5 V Core Size: 8-Bit Connectivity: SIO, UART/USART Peripherals: PWM, WDT Number of I/O: 32 Program Memory Size: 16KB (16K x 8) Program Memory Type: QzROM RAM Size: 512 x 8 Data Converters: A/D 9x10b Oscillator Type: Internal Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 207106-M38503G4ASP#U1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
207106-M38503G4ASP#U1
Integrated Circuits(ICs) 207106-M38503G4ASP#U1
Manufacturer: Renesas Electronics America Win Source Part Number: 207106-M38503G4ASP#U 1 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: 740/38000 Packaging: Tube Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: 740 Speed: 12.5MHz Package: 42-SDIP (0.600", 15.24mm) Manufacturer Device Package: 42-SDIP Operating Supply Voltage: 1.8 V ~ 5.5 V Core Size: 8-Bit Connectivity: SIO, UART/USART Peripherals: PWM, WDT Number of I/O: 32 Program Memory Size: 16KB (16K x 8) Program Memory Type: QzROM RAM Size: 512 x 8 Data Converters: A/D 9x10b Oscillator Type: Internal Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 207106-M38503G4ASP#U1
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: 740/38000
Packaging: Tube
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: 740
Speed: 12.5MHz
Package: 42-SDIP (0.600", 15.24mm)
Manufacturer Device Package: 42-SDIP
Operating Supply Voltage: 1.8 V ~ 5.5 V
Core Size: 8-Bit
Connectivity: SIO, UART/USART
Peripherals: PWM, WDT
Number of I/O: 32
Program Memory Size: 16KB (16K x 8)
Program Memory Type: QzROM
RAM Size: 512 x 8
Data Converters: A/D 9x10b
Oscillator Type: Internal
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 207106-M38503G4ASP#U1
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data