Renesas Electronics Corporation Integrated Circuits(ICs) M38503E4FP

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 207105-M38503E4FP Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: 740/38000 Packaging: * Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: 740 Speed: 12.5MHz Package: 42-SOP (0.330", 8.40mm Width) Manufacturer Device Package: 42-SSOP Operating Supply Voltage: 1.8 V ~ 5.5 V Core Size: 8-Bit Connectivity: SIO, UART/USART Peripherals: PWM, WDT Number of I/O: 32 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP RAM Size: 512 x 8 Data Converters: A/D 9x10b Oscillator Type: Internal Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 207105-M38503E4FP Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: 740/38000 Packaging: * Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: 740 Speed: 12.5MHz Package: 42-SOP (0.330", 8.40mm Width) Manufacturer Device Package: 42-SSOP Operating Supply Voltage: 1.8 V ~ 5.5 V Core Size: 8-Bit Connectivity: SIO, UART/USART Peripherals: PWM, WDT Number of I/O: 32 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP RAM Size: 512 x 8 Data Converters: A/D 9x10b Oscillator Type: Internal Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 207105-M38503E4FP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
207105-M38503E4FP
Integrated Circuits(ICs) 207105-M38503E4FP
Manufacturer: Renesas Electronics America Win Source Part Number: 207105-M38503E4FP Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: 740/38000 Packaging: * Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: 740 Speed: 12.5MHz Package: 42-SOP (0.330", 8.40mm Width) Manufacturer Device Package: 42-SSOP Operating Supply Voltage: 1.8 V ~ 5.5 V Core Size: 8-Bit Connectivity: SIO, UART/USART Peripherals: PWM, WDT Number of I/O: 32 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP RAM Size: 512 x 8 Data Converters: A/D 9x10b Oscillator Type: Internal Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 207105-M38503E4FP
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: 740/38000
Packaging: *
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: 740
Speed: 12.5MHz
Package: 42-SOP (0.330", 8.40mm Width)
Manufacturer Device Package: 42-SSOP
Operating Supply Voltage: 1.8 V ~ 5.5 V
Core Size: 8-Bit
Connectivity: SIO, UART/USART
Peripherals: PWM, WDT
Number of I/O: 32
Program Memory Size: 16KB (16K x 8)
Program Memory Type: OTP
RAM Size: 512 x 8
Data Converters: A/D 9x10b
Oscillator Type: Internal
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 207105-M38503E4FP
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data