Manufacturer: Renesas Electronics America
Win Source Part Number: 785031-M3823AGFHP#U0
Series: 740/38000
Packaging: Tray
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: 740
Speed: 10MHz
Package: 80-LQFP
Core Size: 8-Bit
Connectivity: SIO, UART/USART
Peripherals: LCD, WDT
Number of I/O: 49
Program Memory Size: 60KB (60K x 8)
Program Memory Type: QzROM
RAM Size: 2.5K x 8
Data Converters: A/D 8x8b, 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 5.5 V
Family Name: M3823AGF
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-LQFP (12x12)
Alternative Parts (Cross-Reference): C8051F960-A-GQR; MB95F613KPMC-G-SNE2;
Introduction Date: September 19, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
MCU 8-bit 740 CISC 60KB ROM 5V 80-Pin LFQFP Tray / IC MCU 8BIT 60KB QZROM 80LQFP Product overview: M3823AGFHP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 60KB, 5V, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 60KB, 5V, 8BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M3823AGFHP#U0 can be used for catalog matching and distributor lookup.
740 740/38000 Microcontroller IC 8-Bit 10MHz 60KB (60K x 8) QzROM 80-LQFP (12x12)
IC MCU 8BIT 60KB QZROM 80LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 785031-M3823AGFHP#U0 | 685-M3823AGFHP#U0 | M3823AGFHP#U0 | M3823AGFHP#U0 |
| Product Name | Embedded - Embedded - Microcontrollers - M3823AGFHP#U0 | 8-bit 60KB 5V 8BIT Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 10 MHz | 10 MHz | ||
| RAM | 60 KB | 2.5 KB | 2.5 KB | |
| ROM Type | QzROM | |||
| Supply Voltage | 1.8 to 5.5 volts |