Microcontroller, CMOS
Manufacturer: Renesas Electronics America
Win Source Part Number: 1065140-M3823AGFFP#U
Packaging: Tray
Core Processor: 740
Number of I/O: 49
Program Memory Size: 60KB (60K x 8)
Program Memory Type: QzROM
Data Converters: A/D 8x8b, 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 80-QFP (14x20)
Speed(Frequency): 10MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2.5K x 8
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
740 740/38000 Microcontroller IC 8-Bit 10MHz 60KB (60K x 8) QzROM 80-QFP (14x20)
IC MCU 8BIT 60KB QZROM 80QFP Product overview: M3823AGFFP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M3823AGFFP#U0 can be used for catalog matching and distributor lookup.
IC MCU 8BIT 60KB QZROM 80QFP
740 740/38000 Microcontroller IC 8-Bit 10MHz 60KB (60K x 8) QzROM 80-QFP (14x20)
740 - Microcontroller IC 8-Bit 10MHz 60KB (60K x 8) QzROM 80-QFP (14x20)
8-bit Microcontrollers - MCU MCU 2/5V 60K 80-QFP Qz-ROM Lead free
IC MCU 8BIT 60KB QZROM 80QFP
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | M3823AGFFP#U0 | 1065140-M3823AGFFP#U0 | M3823AGFFP#U0-ND | 685-M3823AGFFP#U0 | M3823AGFFP#U0 | M3823AGFFP#U0 | M3823AGFFP#U0 | M3823AGFFP#U0 |
| Product Name | Embedded - Embedded - Microcontrollers - M3823AGFFP#U0 | Microcontrollers | 8-bit 8BIT 60KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Life Cycle Stage | Obsolete | Active | Removed; Obsolete | Removed; Obsolete | ||||
| Package Type | QFP; Other; QFP80 | QFP; Other; 80-QFP (14x20) | Other; 80-BQFP | Other; Tray | QFP; Other; 80-BQFP | Other; 80-BQFP | ||
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | 10 MHz | ||||
| RAM | 60 KB | 2.5 KB | 2.5 KB | 2.5 KB | 2.5 KB |