740 740/38000 Microcontroller IC 8-Bit 10MHz 48KB (48K x 8) QzROM 80-LQFP (12x12)
740 740/38000 Microcontroller IC 8-Bit 10MHz 48KB (48K x 8) QzROM 80-LQFP (12x12)
IC MCU 8BIT 48KB QZROM 80LQFP
IC MCU 8BIT 48KB QZROM 80LQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | M38239GCHP#U0-ND | M38239GCHP#U0 | M38239GCHP#U0 | M38239GCHP#U0 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | |
| Bits | 8 Bit; Other; A/D 8x8b, 8x10b | |||
| RAM | 2 KB | 2 KB | 2 KB | |
| ROM | 48 KB |