Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1073903-M38238G8HP#U
Mounting: SMD (SMT)
Frequency: 10 MHz
Operating Supply Voltage: 5 V
Memory Type: QzROM, ROM
Memory Size: 32 kB
Interface: UART, USART
Peripherals: LCD, WDT
RAM Size: 1.5 kB
Oscillator Type: Internal
Access Time: 10 µs
Number of Pins: 80
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 10 MHz
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 8 b
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Power Dissipation: 300 mW
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Number of I/Os: 49
Number of Programmable I/O: 49
Number of Timers/Counters: 5
3823 - 8-bit Microcontrollers with 16-60KB Flash, 0.625-2.5KB RAM
MCU 8-bit 740 CISC 32KB ROM 5V 80-Pin LQFP Tray Product overview: M38238G8HP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M38238G8HP#U0 can be used for catalog matching and distributor lookup.
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1073903-M38238G8HP#U0 | M38238G8HP#U0 | 685-M38238G8HP#U0 |
| Product Name | Embedded - Embedded - Microcontrollers - M38238G8HP#U0 | 8-bit 32KB 5V Embedded Microcontroller MCU | |
| Data Bus | 8 Bit | 8 Bit | 8 Bit |
| Number | 5 | ||
| RAM | 0.0015 KB | 1.5 KB | |
| Supply Voltage | 5 volts | 5 volts | |
| Power Dissipation | 300 milliwatts |