Renesas Electronics Corporation 8-bit 8BIT 24KB 10MHz Embedded Microcontroller MCU M38235G6FP#U0

Description
IC MCU 8BIT 24KB QZROM 80QFP / 740 series Microcontroller IC 8-Bit 10MHz 24KB (24K x 8) QzROM 80-QFP (14x20) Product overview: M38235G6FP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 24KB, 10MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 24KB, 10MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M38235G6FP#U0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 24KB QZROM 80QFP / 740 series Microcontroller IC 8-Bit 10MHz 24KB (24K x 8) QzROM 80-QFP (14x20) Product overview: M38235G6FP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 24KB, 10MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 24KB, 10MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M38235G6FP#U0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 24KB 10MHz Embedded Microcontroller MCU - 685-M38235G6FP#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 24KB 10MHz Embedded Microcontroller MCU
685-M38235G6FP#U0
8-bit 8BIT 24KB 10MHz Embedded Microcontroller MCU 685-M38235G6FP#U0
IC MCU 8BIT 24KB QZROM 80QFP / 740 series Microcontroller IC 8-Bit 10MHz 24KB (24K x 8) QzROM 80-QFP (14x20) Product overview: M38235G6FP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 24KB, 10MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 24KB, 10MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M38235G6FP#U0 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 24KB QZROM 80QFP / 740 series Microcontroller IC 8-Bit 10MHz 24KB (24K x 8) QzROM 80-QFP (14x20) Product overview: M38235G6FP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 24KB, 10MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 24KB, 10MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M38235G6FP#U0 can be used for catalog matching and distributor lookup.

Supplier's Site
 - M38235G6FP#U0 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, MROM, MELPS740 CPU, 10MHz

Microcontroller, 8-Bit, MROM, MELPS740 CPU, 10MHz

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 996252-M38235G6FP#U0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
996252-M38235G6FP#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers 996252-M38235G6FP#U0
Win Source Part Number: 996252-M38235G6FP#U0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: 740/38000 Core Processor: 740 Speed: 10MHz Package: Tray Standard Package: 1 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: SIO, UART/USART Peripherals: LCD, WDT Number of I/O: 49 Program Memory Size: 24KB (24K x 8) Program Memory Type: QzROM RAM Size: 768 x 8 Data Converters: A/D 8x8b, 8x10b Oscillator Type: Internal Package / Case: 80-BQFP Supplier Device Package: 80-QFP (14x20) Temperature Range - Operating: -20°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 52 pct. HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: RENRNSM38235G6FP#U0, 2156-M38235G6FP#U0-R E Product Status: Obsolete

Win Source Part Number: 996252-M38235G6FP#U0
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: 740/38000
Core Processor: 740
Speed: 10MHz
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: SIO, UART/USART
Peripherals: LCD, WDT
Number of I/O: 49
Program Memory Size: 24KB (24K x 8)
Program Memory Type: QzROM
RAM Size: 768 x 8
Data Converters: A/D 8x8b, 8x10b
Oscillator Type: Internal
Package / Case: 80-BQFP
Supplier Device Package: 80-QFP (14x20)
Temperature Range - Operating: -20°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: RENRNSM38235G6FP#U0,2156-M38235G6FP#U0-RE
Product Status: Obsolete

Buy Now Datasheet
Microcontrollers - M38235G6FP#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M38235G6FP#U0
Microcontrollers M38235G6FP#U0
740 740/38000 Microcontroller IC 8-Bit 10MHz 24KB (24K x 8) QzROM 80-QFP (14x20)

740 740/38000 Microcontroller IC 8-Bit 10MHz 24KB (24K x 8) QzROM 80-QFP (14x20)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-M38235G6FP#U0 M38235G6FP#U0 996252-M38235G6FP#U0 M38235G6FP#U0
Product Name 8-bit 8BIT 24KB 10MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
RAM 0.7680 KB 24 KB 0.7680 KB
Package Type Other; Tray QFP; Other; QFP80 QFP; Other; 80-BQFP
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Life Cycle Stage Obsolete Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Dual Embedded Microcontroller MCU - 879-BCM4330FKUBGT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.2 to 3.3 volts
Serial Interface I2S, SPI, UART
Package Type Other; Reel package
View Details
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Embedded - Microcontrollers - ADUC847BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Application Specific Microcontrollers - CP3BT23G18AWMX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers