Renesas Electronics Corporation Integrated Circuits(ICs) M38227ECFP

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 141051-M38227ECFP Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: 740/38000 Packaging: Tray Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: 740 Speed: 8MHz Package: 80-BQFP Manufacturer Device Package: 80-QFP (14x20) Operating Supply Voltage: 2.5 V ~ 5.5 V Core Size: 8-Bit Connectivity: SIO, UART/USART Peripherals: LCD Number of I/O: 49 Program Memory Size: 48KB (48K x 8) Program Memory Type: OTP RAM Size: 1K x 8 Data Converters: A/D 8x8b Oscillator Type: External Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 141051-M38227ECFP Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: 740/38000 Packaging: Tray Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: 740 Speed: 8MHz Package: 80-BQFP Manufacturer Device Package: 80-QFP (14x20) Operating Supply Voltage: 2.5 V ~ 5.5 V Core Size: 8-Bit Connectivity: SIO, UART/USART Peripherals: LCD Number of I/O: 49 Program Memory Size: 48KB (48K x 8) Program Memory Type: OTP RAM Size: 1K x 8 Data Converters: A/D 8x8b Oscillator Type: External Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 141051-M38227ECFP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
141051-M38227ECFP
Integrated Circuits(ICs) 141051-M38227ECFP
Manufacturer: Renesas Electronics America Win Source Part Number: 141051-M38227ECFP Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: 740/38000 Packaging: Tray Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: 740 Speed: 8MHz Package: 80-BQFP Manufacturer Device Package: 80-QFP (14x20) Operating Supply Voltage: 2.5 V ~ 5.5 V Core Size: 8-Bit Connectivity: SIO, UART/USART Peripherals: LCD Number of I/O: 49 Program Memory Size: 48KB (48K x 8) Program Memory Type: OTP RAM Size: 1K x 8 Data Converters: A/D 8x8b Oscillator Type: External Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 141051-M38227ECFP
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: 740/38000
Packaging: Tray
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: 740
Speed: 8MHz
Package: 80-BQFP
Manufacturer Device Package: 80-QFP (14x20)
Operating Supply Voltage: 2.5 V ~ 5.5 V
Core Size: 8-Bit
Connectivity: SIO, UART/USART
Peripherals: LCD
Number of I/O: 49
Program Memory Size: 48KB (48K x 8)
Program Memory Type: OTP
RAM Size: 1K x 8
Data Converters: A/D 8x8b
Oscillator Type: External
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 141051-M38227ECFP
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data