Renesas Electronics Corporation 8-bit 48KB 5V Embedded Microcontroller MCU M38039GCHSP#U0

Description
MCU 8-bit 740 CISC 48KB ROM 5V 64-Pin SDIP Tube Product overview: M38039GCHSP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 48KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 48KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M38039GCHSP#U0 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 8-bit 740 CISC 48KB ROM 5V 64-Pin SDIP Tube Product overview: M38039GCHSP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 48KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 48KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M38039GCHSP#U0 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 48KB 5V Embedded Microcontroller MCU - 685-M38039GCHSP#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 48KB 5V Embedded Microcontroller MCU
685-M38039GCHSP#U0
8-bit 48KB 5V Embedded Microcontroller MCU 685-M38039GCHSP#U0
MCU 8-bit 740 CISC 48KB ROM 5V 64-Pin SDIP Tube Product overview: M38039GCHSP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 48KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 48KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M38039GCHSP#U0 can be used for catalog matching and distributor lookup.

MCU 8-bit 740 CISC 48KB ROM 5V 64-Pin SDIP Tube Product overview: M38039GCHSP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 48KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 48KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M38039GCHSP#U0 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - M38039GCHSP#U0 - 1073889-M38039GCHSP#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M38039GCHSP#U0
1073889-M38039GCHSP#U0
Embedded - Embedded - Microcontrollers - M38039GCHSP#U0 1073889-M38039GCHSP#U0
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073889-M38039GCHSP# U0 Frequency: 16.8 MHz Operating Supply Voltage: 5 V Memory Type: QzROM, ROM Memory Size: 48 kB Interface: I2C, UART, USART Peripherals: PWM, WDT RAM Size: 2 kB Oscillator Type: Internal Access Time: 16.8 µs Number of Pins: 64 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Max Frequency: 16.8 MHz Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Power Dissipation: 1 W Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Number of I/Os: 56 Number of Programmable I/O: 56 Number of Timers/Counters: 5

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1073889-M38039GCHSP#U0
Frequency: 16.8 MHz
Operating Supply Voltage: 5 V
Memory Type: QzROM, ROM
Memory Size: 48 kB
Interface: I2C, UART, USART
Peripherals: PWM, WDT
RAM Size: 2 kB
Oscillator Type: Internal
Access Time: 16.8 µs
Number of Pins: 64
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Max Frequency: 16.8 MHz
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 8 b
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Power Dissipation: 1 W
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Number of I/Os: 56
Number of Programmable I/O: 56
Number of Timers/Counters: 5

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-M38039GCHSP#U0 1073889-M38039GCHSP#U0
Product Name 8-bit 48KB 5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - M38039GCHSP#U0
Data Bus 8 Bit 8 Bit
RAM 2 KB 0.0020 KB
Supply Voltage 5 volts 5 volts
Serial Interface I2C, UART, USART I²C; UART; USART; I2C, UART, USART
Pin Count 64 64
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-C505CA4EMCAKXQMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 1.25 KB
Supply Voltage 4.25 to 5.5 volts
View Details
5 suppliers
RF and Wireless - RF Transceiver ICs - CC1111F32RSPRG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - 4702BDM - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers