Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - M38039GCHHP M38039GCHHP

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 207102-M38039GCHHP Packaging: Tray Core Processor: 740 Number of I/O: 56 Program Memory Size: 48KB (48K x 8) Program Memory Type: QzROM Data Converters: A/D 16x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 64-LFQFP (10x10) Speed(Frequency): 16.8MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 207102-M38039GCHHP Packaging: Tray Core Processor: 740 Number of I/O: 56 Program Memory Size: 48KB (48K x 8) Program Memory Type: QzROM Data Converters: A/D 16x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 64-LFQFP (10x10) Speed(Frequency): 16.8MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - M38039GCHHP - 207102-M38039GCHHP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M38039GCHHP
207102-M38039GCHHP
Embedded - Embedded - Microcontrollers - M38039GCHHP 207102-M38039GCHHP
Manufacturer: Renesas Electronics America Win Source Part Number: 207102-M38039GCHHP Packaging: Tray Core Processor: 740 Number of I/O: 56 Program Memory Size: 48KB (48K x 8) Program Memory Type: QzROM Data Converters: A/D 16x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 64-LFQFP (10x10) Speed(Frequency): 16.8MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8

Manufacturer: Renesas Electronics America
Win Source Part Number: 207102-M38039GCHHP
Packaging: Tray
Core Processor: 740
Number of I/O: 56
Program Memory Size: 48KB (48K x 8)
Program Memory Type: QzROM
Data Converters: A/D 16x10b; D/A 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 64-LFQFP (10x10)
Speed(Frequency): 16.8MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8

Buy Now Datasheet
8-bit 8BIT 48KB Embedded Microcontroller MCU - 685-M38039GCHHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 48KB Embedded Microcontroller MCU
685-M38039GCHHP
8-bit 8BIT 48KB Embedded Microcontroller MCU 685-M38039GCHHP
IC MCU 8BIT 48KB QZROM 64LFQFP Product overview: M38039GCHHP from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M38039GCHHP can be used for catalog matching and distributor lookup.

IC MCU 8BIT 48KB QZROM 64LFQFP Product overview: M38039GCHHP from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M38039GCHHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 207102-M38039GCHHP 685-M38039GCHHP
Product Name Embedded - Embedded - Microcontrollers - M38039GCHHP 8-bit 8BIT 48KB Embedded Microcontroller MCU
Data Bus 8 Bit 8 Bit
Life Cycle Stage Active
Clock Speed 16.8 MHz
RAM 48 KB 2 KB
ROM Type QzROM
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F32RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - 370015736 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers