740 740/38000 Microcontroller IC 8-Bit 16.8MHz 48KB (48K x 8) QzROM 64-LFQFP (10x10)
IC MCU 8BIT 48KB QZROM 64LFQFP Product overview: M38039GCHHP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M38039GCHHP#U0 can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 924836-M38039GCHHP#U
Series: 740/38000
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: 740 series Microcontroller IC 8-Bit 16.8MHz 48KB (48K x 8) QzROM 64-LFQFP (10x10)
Core Processor: 740
Speed: 16.8MHz
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SIO, UART/USART
Peripherals: LED, PWM, WDT
Number of I/O: 56
Program Memory Size: 48KB (48K x 8)
Program Memory Type: QzROM
Data Converters: A/D 16x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.5V
Family Name: M38039
Categories: Integrated Circuits (ICs)
Case / Package: 64-LFQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 8BIT 48KB QZROM 64LFQFP
IC MCU 8BIT 48KB QZROM 64LFQFP
8-bit Microcontrollers - MCU MCU 3/5V 48K+2K 64-LQFP
740 740/38000 Microcontroller IC 8-Bit 16.8MHz 48KB (48K x 8) QzROM 64-LFQFP (10x10)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | M38039GCHHP#U0-ND | 685-M38039GCHHP#U0 | 924836-M38039GCHHP#U0 | M38039GCHHP#U0 | M38039GCHHP#U0 | M38039GCHHP#U0 | M38039GCHHP#U0 |
| Product Name | Microcontrollers | 8-bit 8BIT 48KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - M38039GCHHP#U0 | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 16.8 MHz | 16.8 MHz | 16.8 MHz | 16.8 MHz | |||
| Bits | 8 Bit; Other; A/D 16x10b; D/A 2x8b | ||||||
| RAM | 2 KB | 2 KB | 48 KB | 2 KB | 2 KB | ||
| ROM | 48 KB |