Renesas Electronics Corporation Microcontrollers M38039G6HHP#U0

Description
740 740/38000 Microcontroller IC 8-Bit 16.8MHz 24KB (24K x 8) QzROM 64-LFQFP (10x10)
Request a Quote Datasheet
Description
740 740/38000 Microcontroller IC 8-Bit 16.8MHz 24KB (24K x 8) QzROM 64-LFQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - M38039G6HHP#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
M38039G6HHP#U0-ND
Microcontrollers M38039G6HHP#U0-ND
740 740/38000 Microcontroller IC 8-Bit 16.8MHz 24KB (24K x 8) QzROM 64-LFQFP (10x10)

740 740/38000 Microcontroller IC 8-Bit 16.8MHz 24KB (24K x 8) QzROM 64-LFQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - M38039G6HHP#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M38039G6HHP#U0
Embedded - Microcontrollers M38039G6HHP#U0
IC MCU 8BIT 24KB QZROM 64LFQFP

IC MCU 8BIT 24KB QZROM 64LFQFP

Supplier's Site Datasheet
Microcontrollers - M38039G6HHP#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M38039G6HHP#U0
Microcontrollers M38039G6HHP#U0
740 740/38000 Microcontroller IC 8-Bit 16.8MHz 24KB (24K x 8) QzROM 64-LFQFP (10x10)

740 740/38000 Microcontroller IC 8-Bit 16.8MHz 24KB (24K x 8) QzROM 64-LFQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M38039G6HHP#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M38039G6HHP#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers M38039G6HHP#U0
IC MCU 8BIT 24KB QZROM 64LFQFP

IC MCU 8BIT 24KB QZROM 64LFQFP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number M38039G6HHP#U0-ND M38039G6HHP#U0 M38039G6HHP#U0 M38039G6HHP#U0
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 16.8 MHz 16.8 MHz 16.8 MHz
Bits 8 Bit; Other; A/D 16x10b; D/A 2x8b
RAM 2 KB 2 KB 2 KB
ROM 24 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
RF and Wireless - RF Transceiver ICs - CC1310F64RGZR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.8 to 1.8 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC7039BCP6Z-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1091076-C167CRL33MHAKXQLA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
RAM 4 KB
View Details
4 suppliers