Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers M38039G4HSP#U0

Description
Microcontroller, CMOS
Request a Quote Datasheet
Description
Microcontroller, CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - M38039G4HSP#U0 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, CMOS

Microcontroller, CMOS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1148687-M38039G4HSP#U0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1148687-M38039G4HSP#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1148687-M38039G4HSP#U0
Win Source Part Number: 1148687-M38039G4HSP# U0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: 740/38000 Core Processor: 740 Speed: 16.8MHz Package: Bulk Standard Package: 1 Core Size: 8-Bit Connectivity: SIO, UART/USART Peripherals: LED, PWM, WDT Number of I/O: 56 Program Memory Size: 16KB (16K x 8) Program Memory Type: QzROM RAM Size: 2K x 8 Data Converters: A/D 16x10b; D/A 2x8b Oscillator Type: Internal Mounting Type: Through Hole Package / Case: 64-SDIP (0.750", 19.05mm) Supplier Device Package: 64-SDIP Temperature Range - Operating: -20°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 81 pct. HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: 2156-M38039G4HSP#U0, RENRNSM38039G4HSP#U0 Base Product Number: M38039 Product Status: Obsolete

Win Source Part Number: 1148687-M38039G4HSP#U0
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: 740/38000
Core Processor: 740
Speed: 16.8MHz
Package: Bulk
Standard Package: 1
Core Size: 8-Bit
Connectivity: SIO, UART/USART
Peripherals: LED, PWM, WDT
Number of I/O: 56
Program Memory Size: 16KB (16K x 8)
Program Memory Type: QzROM
RAM Size: 2K x 8
Data Converters: A/D 16x10b; D/A 2x8b
Oscillator Type: Internal
Mounting Type: Through Hole
Package / Case: 64-SDIP (0.750", 19.05mm)
Supplier Device Package: 64-SDIP
Temperature Range - Operating: -20°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: 2156-M38039G4HSP#U0,RENRNSM38039G4HSP#U0
Base Product Number: M38039
Product Status: Obsolete

Buy Now Datasheet
8-bit 8BIT 16KB 16.8MHz Embedded Microcontroller MCU - 685-M38039G4HSP#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB 16.8MHz Embedded Microcontroller MCU
685-M38039G4HSP#U0
8-bit 8BIT 16KB 16.8MHz Embedded Microcontroller MCU 685-M38039G4HSP#U0
IC MCU 8BIT 16KB QZROM 64SDIP / 740 series Microcontroller IC 8-Bit 16.8MHz 16KB (16K x 8) QzROM 64-SDIP Product overview: M38039G4HSP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB, 16.8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, 16.8MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M38039G4HSP#U0 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB QZROM 64SDIP / 740 series Microcontroller IC 8-Bit 16.8MHz 16KB (16K x 8) QzROM 64-SDIP Product overview: M38039G4HSP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB, 16.8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, 16.8MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M38039G4HSP#U0 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - M38039G4HSP#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M38039G4HSP#U0
Microcontrollers M38039G4HSP#U0
740 740/38000 Microcontroller IC 8-Bit 16.8MHz 16KB (16K x 8) QzROM 64-SDIP

740 740/38000 Microcontroller IC 8-Bit 16.8MHz 16KB (16K x 8) QzROM 64-SDIP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number M38039G4HSP#U0 1148687-M38039G4HSP#U0 685-M38039G4HSP#U0 M38039G4HSP#U0
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 16KB 16.8MHz Embedded Microcontroller MCU Microcontrollers
Life Cycle Stage Obsolete Removed; Obsolete
Package Type CDIP; SDIP; Other; SDIP64 CDIP Other; Bulk CDIP; SDIP; Other; 64-SDIP (0.750\", 19.05mm)
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16.8 MHz 16.8 MHz
RAM 16 KB 2 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CILMCAFNUMA2 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC7026BSTZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details