3803H - 8-bit Microcontrollers with 16-48KB Flash, 2KB RAM
Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1028277-M38039G4HHP#
Mounting: SMD (SMT)
Frequency: 16.8 MHz
Operating Supply Voltage: 5 V
Memory Type: QzROM, ROM
Memory Size: 16 kB
Interface: I2C, UART, USART
Peripherals: PWM, WDT
RAM Size: 2 kB
Oscillator Type: Internal
Access Time: 16.8 µs
Number of Pins: 64
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 16.8 MHz
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 8 b
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Power Dissipation: 300 mW
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Number of I/Os: 56
Number of Programmable I/O: 56
Number of Timers/Counters: 5
MCU 8-bit 740 CISC 16KB ROM 5V 64-Pin LQFP Tray Product overview: M38039G4HHP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M38039G4HHP#U0 can be used for catalog matching and distributor lookup.
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | M38039G4HHP#U0 | 1028277-M38039G4HHP#U0 | 685-M38039G4HHP#U0 |
| Product Name | Embedded - Embedded - Microcontrollers - M38039G4HHP#U0 | 8-bit 16KB 5V Embedded Microcontroller MCU | |
| Data Bus | 8 Bit | 8 Bit | 8 Bit |
| Life Cycle Stage | Obsolete | ||
| ROM Type | Flash | ||
| Package Type | QFP; Other; LQFP64 | QFP; Other; LQFP | Other; LQFP |
| Number | 5 |